Rotronic Cable, Dp-Hdtv Plug, 1.5M, Black; Connector To Connector Roline 11.04.5779

Description
CABLE, DP-HDTV PLUG, 1.5M, BLACK; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, DP-HDTV PLUG, 1.5M, BLACK; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Dp-Hdtv Plug, 1.5M, Black; Connector To Connector Roline - 58AC5071 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dp-Hdtv Plug, 1.5M, Black; Connector To Connector Roline
58AC5071
Cable, Dp-Hdtv Plug, 1.5M, Black; Connector To Connector Roline 58AC5071
CABLE, DP-HDTV PLUG, 1.5M, BLACK; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes

CABLE, DP-HDTV PLUG, 1.5M, BLACK; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5071
Product Name Cable, Dp-Hdtv Plug, 1.5M, Black; Connector To Connector Roline
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details