Rotronic Cable, Hdmi A Plug-Plug, White, 10M; Connector To Connector Roline 11.04.5710

Description
CABLE, HDMI A PLUG-PLUG, WHITE, 10M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI RoHS Compliant: Yes
Description
CABLE, HDMI A PLUG-PLUG, WHITE, 10M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, White, 10M; Connector To Connector Roline - 58AC5068 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, White, 10M; Connector To Connector Roline
58AC5068
Cable, Hdmi A Plug-Plug, White, 10M; Connector To Connector Roline 58AC5068
CABLE, HDMI A PLUG-PLUG, WHITE, 10M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, WHITE, 10M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category HDMI Cables
Product Number 58AC5068
Product Name Cable, Hdmi A Plug-Plug, White, 10M; Connector To Connector Roline
Connector Type Type A; HDMI
Unlock Full Specs
to access all available technical data

Similar Products

HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 25M Length - 1730005-25M - Qualtek Electronics Corp.
Specs
Connector Type HDMI A Male
Cable Length 82.02 ft (250 dm)
View Details
3 suppliers
HDMI Cables - 2862934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details