Rotronic Cable, Hdmi A Plug-Plug, White, 1.5M; Connector To Connector Roline 11.04.5704

Description
CABLE, HDMI A PLUG-PLUG, WHITE, 1.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMIRoHS Compliant: Yes
Description
CABLE, HDMI A PLUG-PLUG, WHITE, 1.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMIRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, White, 1.5M; Connector To Connector Roline - 58AC5067 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, White, 1.5M; Connector To Connector Roline
58AC5067
Cable, Hdmi A Plug-Plug, White, 1.5M; Connector To Connector Roline 58AC5067
CABLE, HDMI A PLUG-PLUG, WHITE, 1.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMIRoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, WHITE, 1.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMIRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category HDMI Cables
Product Number 58AC5067
Product Name Cable, Hdmi A Plug-Plug, White, 1.5M; Connector To Connector Roline
Connector Type Type A; HDMIRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2527113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 10FT Length - 1321027-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details