Rotronic Audio Cable, Hdmi A Plug, 5M, Blk/gld; Connector To Connector Roline 11.04.5693

Description
AUDIO CABLE, HDMI A PLUG, 5M, BLK/GLD; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, HDMI A PLUG, 5M, BLK/GLD; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi A Plug, 5M, Blk/gld; Connector To Connector Roline - 43AC9863 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi A Plug, 5M, Blk/gld; Connector To Connector Roline
43AC9863
Audio Cable, Hdmi A Plug, 5M, Blk/gld; Connector To Connector Roline 43AC9863
AUDIO CABLE, HDMI A PLUG, 5M, BLK/GLD; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

AUDIO CABLE, HDMI A PLUG, 5M, BLK/GLD; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9863
Product Name Audio Cable, Hdmi A Plug, 5M, Blk/gld; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Video Converters - 2133177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.6562 ft (2 dm)
View Details