Rotronic Cable, Hdmi A Plug, 3M, 26Awg, Black; Connector To Connector Roline 11.04.5692

Description
CABLE, HDMI A PLUG, 3M, 26AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; Connector Type A:HDMI A Plug; Connector Type B:HDMIRoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG, 3M, 26AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; Connector Type A:HDMI A Plug; Connector Type B:HDMIRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug, 3M, 26Awg, Black; Connector To Connector Roline - 83Y7029 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug, 3M, 26Awg, Black; Connector To Connector Roline
83Y7029
Cable, Hdmi A Plug, 3M, 26Awg, Black; Connector To Connector Roline 83Y7029
CABLE, HDMI A PLUG, 3M, 26AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; Connector Type A:HDMI A Plug; Connector Type B:HDMIRoHS Compliant: Yes

CABLE, HDMI A PLUG, 3M, 26AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; Connector Type A:HDMI A Plug; Connector Type B:HDMIRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83Y7029
Product Name Cable, Hdmi A Plug, 3M, 26Awg, Black; Connector To Connector Roline
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 1765687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details