Rotronic Cable, Hdmi A Plug-Plug, Clear, 1.5M; Connector To Connector Roline 11.04.5688

Description
CABLE, HDMI A PLUG-PLUG, CLEAR, 1.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, CLEAR, 1.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, Clear, 1.5M; Connector To Connector Roline - 58AC5065 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, Clear, 1.5M; Connector To Connector Roline
58AC5065
Cable, Hdmi A Plug-Plug, Clear, 1.5M; Connector To Connector Roline 58AC5065
CABLE, HDMI A PLUG-PLUG, CLEAR, 1.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, CLEAR, 1.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5065
Product Name Cable, Hdmi A Plug-Plug, Clear, 1.5M; Connector To Connector Roline
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 2646580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS
View Details