Rotronic Cable, Hdmi A Plug-Plug, 15M, Black; Connector To Connector Roline 11.04.5686

Description
CABLE, HDMI A PLUG-PLUG, 15M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 15M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 15M, Black; Connector To Connector Roline - 01AH0051 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 15M, Black; Connector To Connector Roline
01AH0051
Cable, Hdmi A Plug-Plug, 15M, Black; Connector To Connector Roline 01AH0051
CABLE, HDMI A PLUG-PLUG, 15M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 15M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0051
Product Name Cable, Hdmi A Plug-Plug, 15M, Black; Connector To Connector Roline
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NA150 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details