Rotronic Cable, Hdmi A Plug-Plug, 10M, Black; Connector To Connector Roline 11.04.5685

Description
CABLE, HDMI A PLUG-PLUG, 10M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Description
CABLE, HDMI A PLUG-PLUG, 10M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The ROLINE HDMI Ultra HD Cable is a 10-meter long cable featuring HDMI A male connectors on both ends. It supports HDMI 2.0, allowing for Ultra High Speed data transfer and video resolutions up to 3840 x 2160 at 60Hz, which is suitable for 4K displays. The cable includes an HDMI Ethernet Channel, enabling high-speed networking without the need for a separate Ethernet cable. It also supports an Audio Return Channel, allowing audio data to be sent upstream to a surround audio system. The cable is designed with double shielding and metal connector housing for improved durability and signal integrity, and it features gold-plated contacts for enhanced longevity. The cable is black in color and is intended for external applications.

Datasheet Summary
Powered by GS/AI

The ROLINE HDMI Ultra HD Cable is a 10-meter long cable featuring HDMI A male connectors on both ends. It supports HDMI 2.0, allowing for Ultra High Speed data transfer and video resolutions up to 3840 x 2160 at 60Hz, which is suitable for 4K displays. The cable includes an HDMI Ethernet Channel, enabling high-speed networking without the need for a separate Ethernet cable. It also supports an Audio Return Channel, allowing audio data to be sent upstream to a surround audio system. The cable is designed with double shielding and metal connector housing for improved durability and signal integrity, and it features gold-plated contacts for enhanced longevity. The cable is black in color and is intended for external applications.

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 10M, Black; Connector To Connector Roline - 01AH0050 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 10M, Black; Connector To Connector Roline
01AH0050
Cable, Hdmi A Plug-Plug, 10M, Black; Connector To Connector Roline 01AH0050
CABLE, HDMI A PLUG-PLUG, 10M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 10M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0050
Product Name Cable, Hdmi A Plug-Plug, 10M, Black; Connector To Connector Roline
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details