Rotronic Cable, Hdmi A Plug-Plug, 5M, Black; Connector To Connector Roline 11.04.5683

Description
CABLE, HDMI A PLUG-PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 5M, Black; Connector To Connector Roline - 01AH0048 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 5M, Black; Connector To Connector Roline
01AH0048
Cable, Hdmi A Plug-Plug, 5M, Black; Connector To Connector Roline 01AH0048
CABLE, HDMI A PLUG-PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0048
Product Name Cable, Hdmi A Plug-Plug, 5M, Black; Connector To Connector Roline
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 1778759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.2100 ft (0.6400 dm)
View Details