Rotronic Cable, Hdmi A Plug-Plug, 3M, Black; Connector To Connector Roline 11.04.5682

Description
CABLE, HDMI A PLUG-PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 3M, Black; Connector To Connector Roline - 01AH0047 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 3M, Black; Connector To Connector Roline
01AH0047
Cable, Hdmi A Plug-Plug, 3M, Black; Connector To Connector Roline 01AH0047
CABLE, HDMI A PLUG-PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:HDMI ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0047
Product Name Cable, Hdmi A Plug-Plug, 3M, Black; Connector To Connector Roline
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details