Rotronic Comp Cable, Hd-D Sub 15P Plug-Plug, 20M; Connector Type A Roline 11.04.5670

Description
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 20M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 20M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Hd-D Sub 15P Plug-Plug, 20M; Connector Type A Roline - 01AH0044 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Hd-D Sub 15P Plug-Plug, 20M; Connector Type A Roline
01AH0044
Comp Cable, Hd-D Sub 15P Plug-Plug, 20M; Connector Type A Roline 01AH0044
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 20M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; RoHS Compliant: Yes

COMP CABLE, HD-D SUB 15P PLUG-PLUG, 20M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0044
Product Name Comp Cable, Hd-D Sub 15P Plug-Plug, 20M; Connector Type A Roline
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA410 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details