Rotronic Comp Cable, Hd-D Sub 15P Plug-Plug, 10M; Connector Type A Roline 11.04.5660

Description
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 10M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 10M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Hd-D Sub 15P Plug-Plug, 10M; Connector Type A Roline - 01AH0042 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Hd-D Sub 15P Plug-Plug, 10M; Connector Type A Roline
01AH0042
Comp Cable, Hd-D Sub 15P Plug-Plug, 10M; Connector Type A Roline 01AH0042
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 10M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; RoHS Compliant: Yes

COMP CABLE, HD-D SUB 15P PLUG-PLUG, 10M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0042
Product Name Comp Cable, Hd-D Sub 15P Plug-Plug, 10M; Connector Type A Roline
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details