Rotronic Comp Cable, Hd-D Sub 15P Plug-Plug, 6M; Connector Type A Roline 11.04.5656

Description
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 6M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 6M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Hd-D Sub 15P Plug-Plug, 6M; Connector Type A Roline - 01AH0041 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Hd-D Sub 15P Plug-Plug, 6M; Connector Type A Roline
01AH0041
Comp Cable, Hd-D Sub 15P Plug-Plug, 6M; Connector Type A Roline 01AH0041
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 6M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Colour:Black; RoHS Compliant: Yes

COMP CABLE, HD-D SUB 15P PLUG-PLUG, 6M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0041
Product Name Comp Cable, Hd-D Sub 15P Plug-Plug, 6M; Connector Type A Roline
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details