Rotronic Cable, Dp Plug-Plug, Blk/gold, 10M; Connector To Connector Roline 11.04.5649

Description
CABLE, DP PLUG-PLUG, BLK/GOLD, 10M; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Description
CABLE, DP PLUG-PLUG, BLK/GOLD, 10M; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The ROLINE DisplayPort Cable (part number 58AC5064) features a male-to-male connection with a length of 10 meters, suitable for connecting devices such as Ultrabooks, laptops, PCs, monitors, TVs, and projectors. It supports resolutions up to 4096x2160 at 60Hz, compliant with DisplayPort v1.2 standards. The cable is designed with a robust nylon braid for durability and aesthetic appeal, while its double shielding (foil and braid) and gold-plated contacts ensure optimal signal transmission and contact reliability. The compact connector design allows for efficient use of space, making it ideal for portable devices and tight setups.

Datasheet Summary
Powered by GS/AI

The ROLINE DisplayPort Cable (part number 58AC5064) features a male-to-male connection with a length of 10 meters, suitable for connecting devices such as Ultrabooks, laptops, PCs, monitors, TVs, and projectors. It supports resolutions up to 4096x2160 at 60Hz, compliant with DisplayPort v1.2 standards. The cable is designed with a robust nylon braid for durability and aesthetic appeal, while its double shielding (foil and braid) and gold-plated contacts ensure optimal signal transmission and contact reliability. The compact connector design allows for efficient use of space, making it ideal for portable devices and tight setups.

Suppliers

Company
Product
Description
Supplier Links
Cable, Dp Plug-Plug, Blk/gold, 10M; Connector To Connector Roline - 58AC5064 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dp Plug-Plug, Blk/gold, 10M; Connector To Connector Roline
58AC5064
Cable, Dp Plug-Plug, Blk/gold, 10M; Connector To Connector Roline 58AC5064
CABLE, DP PLUG-PLUG, BLK/GOLD, 10M; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

CABLE, DP PLUG-PLUG, BLK/GOLD, 10M; Connector to Connector:DisplayPort Plug to DisplayPort Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5064
Product Name Cable, Dp Plug-Plug, Blk/gold, 10M; Connector To Connector Roline
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details