Rotronic Audio Cable, Dp Plug, 2M, Blk/gld; Connector To Connector Roline 11.04.5645

Description
AUDIO CABLE, DP PLUG, 2M, BLK/GLD; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, DP PLUG, 2M, BLK/GLD; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Dp Plug, 2M, Blk/gld; Connector To Connector Roline - 43AC9859 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Dp Plug, 2M, Blk/gld; Connector To Connector Roline
43AC9859
Audio Cable, Dp Plug, 2M, Blk/gld; Connector To Connector Roline 43AC9859
AUDIO CABLE, DP PLUG, 2M, BLK/GLD; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

AUDIO CABLE, DP PLUG, 2M, BLK/GLD; Connector to Connector:DisplayPort Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9859
Product Name Audio Cable, Dp Plug, 2M, Blk/gld; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
ZK2000-8400-3xxx | Sensor cable, PUR, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/205-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers