Rotronic Audio Cable, Dp-Mini Dp Plug, 3M, Black; Connector To Connector Roline 11.04.5636

Description
AUDIO CABLE, DP-MINI DP PLUG, 3M, BLACK; Connector to Connector:Mini DisplayPort Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, DP-MINI DP PLUG, 3M, BLACK; Connector to Connector:Mini DisplayPort Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Dp-Mini Dp Plug, 3M, Black; Connector To Connector Roline - 43AC9856 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Dp-Mini Dp Plug, 3M, Black; Connector To Connector Roline
43AC9856
Audio Cable, Dp-Mini Dp Plug, 3M, Black; Connector To Connector Roline 43AC9856
AUDIO CABLE, DP-MINI DP PLUG, 3M, BLACK; Connector to Connector:Mini DisplayPort Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

AUDIO CABLE, DP-MINI DP PLUG, 3M, BLACK; Connector to Connector:Mini DisplayPort Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9856
Product Name Audio Cable, Dp-Mini Dp Plug, 3M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
ZK2000-7122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3033/104-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers