Rotronic Cable, Displayport Plug-Plug, Blk, 1.5M; Connector To Connector Roline 11.04.5629

Description
CABLE, DISPLAYPORT PLUG-PLUG, BLK, 1.5M; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
CABLE, DISPLAYPORT PLUG-PLUG, BLK, 1.5M; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Displayport Plug-Plug, Blk, 1.5M; Connector To Connector Roline - 58AC5061 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport Plug-Plug, Blk, 1.5M; Connector To Connector Roline
58AC5061
Cable, Displayport Plug-Plug, Blk, 1.5M; Connector To Connector Roline 58AC5061
CABLE, DISPLAYPORT PLUG-PLUG, BLK, 1.5M; Connector to Connector:DisplayPor t Plug to DisplayPort Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

CABLE, DISPLAYPORT PLUG-PLUG, BLK, 1.5M; Connector to Connector:DisplayPort Plug to DisplayPort Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5061
Product Name Cable, Displayport Plug-Plug, Blk, 1.5M; Connector To Connector Roline
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
1/4″ Phone Plug Test Cable - 2502 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details