Rotronic Audio Cable, Dp-Dvi/d Plug, 1M, Black; Connector To Connector Roline 11.04.5613

Description
AUDIO CABLE, DP-DVI/D PLUG, 1M, BLACK; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, DP-DVI/D PLUG, 1M, BLACK; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Dp-Dvi/d Plug, 1M, Black; Connector To Connector Roline - 43AC9853 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Dp-Dvi/d Plug, 1M, Black; Connector To Connector Roline
43AC9853
Audio Cable, Dp-Dvi/d Plug, 1M, Black; Connector To Connector Roline 43AC9853
AUDIO CABLE, DP-DVI/D PLUG, 1M, BLACK; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

AUDIO CABLE, DP-DVI/D PLUG, 1M, BLACK; Connector to Connector:DisplayPort Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9853
Product Name Audio Cable, Dp-Dvi/d Plug, 1M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6089A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,output cable
View Details
Video Converters - 1778792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4921 ft (1.5 dm)
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details