Rotronic Audio Cable, Dp-Dvi/d Plug, 5M, Black; Connector To Connector Roline 11.04.5612

Description
AUDIO CABLE, DP-DVI/D PLUG, 5M, BLACK; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, DP-DVI/D PLUG, 5M, BLACK; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Dp-Dvi/d Plug, 5M, Black; Connector To Connector Roline - 43AC9852 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Dp-Dvi/d Plug, 5M, Black; Connector To Connector Roline
43AC9852
Audio Cable, Dp-Dvi/d Plug, 5M, Black; Connector To Connector Roline 43AC9852
AUDIO CABLE, DP-DVI/D PLUG, 5M, BLACK; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

AUDIO CABLE, DP-DVI/D PLUG, 5M, BLACK; Connector to Connector:DisplayPort Plug to DVI-D Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9852
Product Name Audio Cable, Dp-Dvi/d Plug, 5M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/316-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers