Rotronic Audio Cable, Dp-Dvi/d Plug, 3M, Black; Connector To Connector Roline 11.04.5611

Description
AUDIO CABLE, DP-DVI/D PLUG, 3M, BLACK; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, DP-DVI/D PLUG, 3M, BLACK; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Dp-Dvi/d Plug, 3M, Black; Connector To Connector Roline - 43AC9851 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Dp-Dvi/d Plug, 3M, Black; Connector To Connector Roline
43AC9851
Audio Cable, Dp-Dvi/d Plug, 3M, Black; Connector To Connector Roline 43AC9851
AUDIO CABLE, DP-DVI/D PLUG, 3M, BLACK; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

AUDIO CABLE, DP-DVI/D PLUG, 3M, BLACK; Connector to Connector:DisplayPort Plug to DVI-D Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9851
Product Name Audio Cable, Dp-Dvi/d Plug, 3M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5152-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details