Rotronic Audio Cable, Dvi-D Plug, 10M, Black; Connector To Connector Roline 11.04.5595

Description
AUDIO CABLE, DVI-D PLUG, 10M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-DRoHS Compliant: Yes
Description
AUDIO CABLE, DVI-D PLUG, 10M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-DRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Audio Cable, DVI-D Plug, 10M, Black features a dual link configuration with a connector type of DVI-D Plug to DVI-D Plug. It has a length of 10 meters, equivalent to 32.8 feet, making it suitable for various applications requiring extended reach. The cable is designed to support high-quality video signals, ensuring reliable performance in connecting devices such as monitors and computers. The jacket color is black, and the product is RoHS compliant, indicating it meets environmental safety standards. This cable is ideal for engineers looking for a durable and effective solution for DVI connections.

Datasheet Summary
Powered by GS/AI

The Audio Cable, DVI-D Plug, 10M, Black features a dual link configuration with a connector type of DVI-D Plug to DVI-D Plug. It has a length of 10 meters, equivalent to 32.8 feet, making it suitable for various applications requiring extended reach. The cable is designed to support high-quality video signals, ensuring reliable performance in connecting devices such as monitors and computers. The jacket color is black, and the product is RoHS compliant, indicating it meets environmental safety standards. This cable is ideal for engineers looking for a durable and effective solution for DVI connections.

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Dvi-D Plug, 10M, Black; Connector To Connector Roline - 43AC9845 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Dvi-D Plug, 10M, Black; Connector To Connector Roline
43AC9845
Audio Cable, Dvi-D Plug, 10M, Black; Connector To Connector Roline 43AC9845
AUDIO CABLE, DVI-D PLUG, 10M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-DRoHS Compliant: Yes

AUDIO CABLE, DVI-D PLUG, 10M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-DRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9845
Product Name Audio Cable, Dvi-D Plug, 10M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Stability Cables - SV-24292-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details