Rotronic Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline 11.04.5594

Description
AUDIO CABLE, HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline - 43AC9844 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline
43AC9844
Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline 43AC9844
AUDIO CABLE, HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI ARoHS Compliant: Yes

AUDIO CABLE, HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9844
Product Name Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/701-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details