Rotronic Audio Cable, Hdmi A Plug, 3M, Black; Connector To Connector Roline 11.04.5593

Description
AUDIO CABLE, HDMI A PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, HDMI A PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi A Plug, 3M, Black; Connector To Connector Roline - 43AC9843 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi A Plug, 3M, Black; Connector To Connector Roline
43AC9843
Audio Cable, Hdmi A Plug, 3M, Black; Connector To Connector Roline 43AC9843
AUDIO CABLE, HDMI A PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes

AUDIO CABLE, HDMI A PLUG, 3M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9843
Product Name Audio Cable, Hdmi A Plug, 3M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 2513272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details