Rotronic Audio Cable, Hdmi A Plug, 1M, Black; Connector To Connector Roline 11.04.5591

Description
AUDIO CABLE, HDMI A PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Description
AUDIO CABLE, HDMI A PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi A Plug, 1M, Black; Connector To Connector Roline - 43AC9841 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi A Plug, 1M, Black; Connector To Connector Roline
43AC9841
Audio Cable, Hdmi A Plug, 1M, Black; Connector To Connector Roline 43AC9841
AUDIO CABLE, HDMI A PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes

AUDIO CABLE, HDMI A PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9841
Product Name Audio Cable, Hdmi A Plug, 1M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Audio Cable - 3729704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Shielding Aluminium/pet tape
Cable Length 32.81 ft (100 dm)
View Details