Rotronic Audio Cable, Hdmi Plug, 5M, White; Connector To Connector Roline 11.04.5588

Description
AUDIO CABLE, HDMI PLUG, 5M, WHITE; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI Plug;RoHS Compliant: Yes
Description
AUDIO CABLE, HDMI PLUG, 5M, WHITE; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI Plug;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi Plug, 5M, White; Connector To Connector Roline - 43AC9840 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi Plug, 5M, White; Connector To Connector Roline
43AC9840
Audio Cable, Hdmi Plug, 5M, White; Connector To Connector Roline 43AC9840
AUDIO CABLE, HDMI PLUG, 5M, WHITE; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI Plug;RoHS Compliant: Yes

AUDIO CABLE, HDMI PLUG, 5M, WHITE; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI Plug;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Cables
Product Number 43AC9840
Product Name Audio Cable, Hdmi Plug, 5M, White; Connector To Connector Roline
Connector Type HDMI; HDMI Plug
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details
Aluminum Mylar Foil Shielded Sound Cable - 1630 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Foil Braid
Cable Insulation Polypropylene
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
Audio Cable - 2152402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 2.5 mm2
View Details