Rotronic Cable, Hdmi A Plug-Plug, Black, 10M; Connector To Connector Roline 11.04.5576

Description
CABLE, HDMI A PLUG-PLUG, BLACK, 10M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, BLACK, 10M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, Black, 10M; Connector To Connector Roline - 58AC5057 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, Black, 10M; Connector To Connector Roline
58AC5057
Cable, Hdmi A Plug-Plug, Black, 10M; Connector To Connector Roline 58AC5057
CABLE, HDMI A PLUG-PLUG, BLACK, 10M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, BLACK, 10M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5057
Product Name Cable, Hdmi A Plug-Plug, Black, 10M; Connector To Connector Roline
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
AV Adapters - 2863355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards / Certifications RoHS
View Details