Rotronic Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline 11.04.5575

Description
AUDIO CABLE, HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline - 43AC9838 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline
43AC9838
Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline 43AC9838
AUDIO CABLE, HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI ARoHS Compliant: Yes

AUDIO CABLE, HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9838
Product Name Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
AV Adapters - 2804610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Standards / Certifications RoHS
View Details