Rotronic Audio Cable, Hdmi A Plug, 2M, Black; Connector To Connector Roline 11.04.5572

Description
AUDIO CABLE, HDMI A PLUG, 2M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, HDMI A PLUG, 2M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi A Plug, 2M, Black; Connector To Connector Roline - 43AC9836 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi A Plug, 2M, Black; Connector To Connector Roline
43AC9836
Audio Cable, Hdmi A Plug, 2M, Black; Connector To Connector Roline 43AC9836
AUDIO CABLE, HDMI A PLUG, 2M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes

AUDIO CABLE, HDMI A PLUG, 2M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9836
Product Name Audio Cable, Hdmi A Plug, 2M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Video Converters - 1963848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 1.17 ft (3.58 dm)
View Details