Rotronic Cable, Hdmi A Plug-Plug, Black, 1M; Connector To Connector Roline 11.04.5571

Description
CABLE, HDMI A PLUG-PLUG, BLACK, 1M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, BLACK, 1M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, Black, 1M; Connector To Connector Roline - 58AC5056 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, Black, 1M; Connector To Connector Roline
58AC5056
Cable, Hdmi A Plug-Plug, Black, 1M; Connector To Connector Roline 58AC5056
CABLE, HDMI A PLUG-PLUG, BLACK, 1M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI A RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, BLACK, 1M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5056
Product Name Cable, Hdmi A Plug-Plug, Black, 1M; Connector To Connector Roline
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 1828814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 164 ft (500 dm)
Connector Type Hdmi
View Details