Rotronic Audio Cable, Hdmi Plug, 3M, Blk/gld; Connector To Connector Roline 11.04.5563

Description
AUDIO CABLE, HDMI PLUG, 3M, BLK/GLD; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, HDMI PLUG, 3M, BLK/GLD; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi Plug, 3M, Blk/gld; Connector To Connector Roline - 43AC9833 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi Plug, 3M, Blk/gld; Connector To Connector Roline
43AC9833
Audio Cable, Hdmi Plug, 3M, Blk/gld; Connector To Connector Roline 43AC9833
AUDIO CABLE, HDMI PLUG, 3M, BLK/GLD; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

AUDIO CABLE, HDMI PLUG, 3M, BLK/GLD; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9833
Product Name Audio Cable, Hdmi Plug, 3M, Blk/gld; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 2863323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details