Rotronic Audio Cable, Dvi-D Plug, 5M, Black; Connector To Connector Roline 11.04.5555

Description
AUDIO CABLE, DVI-D PLUG, 5M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, DVI-D PLUG, 5M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Dvi-D Plug, 5M, Black; Connector To Connector Roline - 43AC9829 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Dvi-D Plug, 5M, Black; Connector To Connector Roline
43AC9829
Audio Cable, Dvi-D Plug, 5M, Black; Connector To Connector Roline 43AC9829
AUDIO CABLE, DVI-D PLUG, 5M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes

AUDIO CABLE, DVI-D PLUG, 5M, BLACK; Connector to Connector:DVI-D Plug to DVI-D Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:DVI-D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9829
Product Name Audio Cable, Dvi-D Plug, 5M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details