Rotronic Cable, Hdmi A Plug-Plug, Black, 10M; Connector To Connector Roline 11.04.5547

Description
CABLE, HDMI A PLUG-PLUG, BLACK, 10M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, BLACK, 10M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, Black, 10M; Connector To Connector Roline - 58AC5054 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, Black, 10M; Connector To Connector Roline
58AC5054
Cable, Hdmi A Plug-Plug, Black, 10M; Connector To Connector Roline 58AC5054
CABLE, HDMI A PLUG-PLUG, BLACK, 10M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, BLACK, 10M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5054
Product Name Cable, Hdmi A Plug-Plug, Black, 10M; Connector To Connector Roline
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7N-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details