Rotronic Cable, Hdmi A Plug-Plug, 30M, Black; Connector To Connector Roline 11.04.5546

Description
CABLE, HDMI A PLUG-PLUG, 30M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, 30M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, 30M, Black; Connector To Connector Roline - 01AH0038 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 30M, Black; Connector To Connector Roline
01AH0038
Cable, Hdmi A Plug-Plug, 30M, Black; Connector To Connector Roline 01AH0038
CABLE, HDMI A PLUG-PLUG, 30M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 30M, BLACK; Connector to Connector:HDMI A Plug to HDMI A Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0038
Product Name Cable, Hdmi A Plug-Plug, 30M, Black; Connector To Connector Roline
Cable Length 98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM1-40-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details