Rotronic Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline 11.04.5545

Description
AUDIO CABLE, HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline - 43AC9827 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline
43AC9827
Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline 43AC9827
AUDIO CABLE, HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI ARoHS Compliant: Yes

AUDIO CABLE, HDMI A PLUG, 5M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9827
Product Name Audio Cable, Hdmi A Plug, 5M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 1765760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 22.97 ft (70 dm)
Connector Type Hdmi
View Details