Rotronic Cable, Hdmi A Plug-Plug, Black, 7.5M; Connector To Connector Roline 11.04.5544

Description
CABLE, HDMI A PLUG-PLUG, BLACK, 7.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:24.6ft; Cable Length - Metric:7.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-PLUG, BLACK, 7.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:24.6ft; Cable Length - Metric:7.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-Plug, Black, 7.5M; Connector To Connector Roline - 58AC5053 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, Black, 7.5M; Connector To Connector Roline
58AC5053
Cable, Hdmi A Plug-Plug, Black, 7.5M; Connector To Connector Roline 58AC5053
CABLE, HDMI A PLUG-PLUG, BLACK, 7.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:24.6ft; Cable Length - Metric:7.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, BLACK, 7.5M; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:24.6ft; Cable Length - Metric:7.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5053
Product Name Cable, Hdmi A Plug-Plug, Black, 7.5M; Connector To Connector Roline
Cable Length 24.61 ft (75 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA810 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details