Rotronic Audio Cable, Hdmi A Plug, 2M, Black; Connector To Connector Roline 11.04.5542

Description
AUDIO CABLE, HDMI A PLUG, 2M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, HDMI A PLUG, 2M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi A Plug, 2M, Black; Connector To Connector Roline - 43AC9825 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi A Plug, 2M, Black; Connector To Connector Roline
43AC9825
Audio Cable, Hdmi A Plug, 2M, Black; Connector To Connector Roline 43AC9825
AUDIO CABLE, HDMI A PLUG, 2M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes

AUDIO CABLE, HDMI A PLUG, 2M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9825
Product Name Audio Cable, Hdmi A Plug, 2M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers