Rotronic Audio Cable, Hdmi A Plug, 1M, Black; Connector To Connector Roline 11.04.5541

Description
AUDIO CABLE, HDMI A PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, HDMI A PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi A Plug, 1M, Black; Connector To Connector Roline - 43AC9824 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi A Plug, 1M, Black; Connector To Connector Roline
43AC9824
Audio Cable, Hdmi A Plug, 1M, Black; Connector To Connector Roline 43AC9824
AUDIO CABLE, HDMI A PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes

AUDIO CABLE, HDMI A PLUG, 1M, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9824
Product Name Audio Cable, Hdmi A Plug, 1M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM0-85-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
View Details