Rotronic Audio Cable, Hdmi-Dvi/d Plug, 1M, Black; Connector To Connector Roline 11.04.5519

Description
AUDIO CABLE, HDMI-DVI/D PLUG, 1M, BLACK; Connector to Connector:HDMI Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMIRoHS Compliant: Yes
Description
AUDIO CABLE, HDMI-DVI/D PLUG, 1M, BLACK; Connector to Connector:HDMI Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMIRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Audio Cable, HDMI-DVI/D Plug, 1M, Black, features a connector configuration of HDMI Plug to DVI-D Plug. It has a cable length of 1 meter (approximately 3.3 feet) and is designed for reliable connectivity between HDMI and DVI devices. The cable is compliant with RoHS standards, ensuring it meets environmental regulations. The jacket color is black, providing a standard appearance for professional settings. This product is suitable for applications requiring a connection between HDMI output and DVI input, making it a practical choice for engineers needing to interface different video formats.

Datasheet Summary
Powered by GS/AI

The Audio Cable, HDMI-DVI/D Plug, 1M, Black, features a connector configuration of HDMI Plug to DVI-D Plug. It has a cable length of 1 meter (approximately 3.3 feet) and is designed for reliable connectivity between HDMI and DVI devices. The cable is compliant with RoHS standards, ensuring it meets environmental regulations. The jacket color is black, providing a standard appearance for professional settings. This product is suitable for applications requiring a connection between HDMI output and DVI input, making it a practical choice for engineers needing to interface different video formats.

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, Hdmi-Dvi/d Plug, 1M, Black; Connector To Connector Roline - 43AC9820 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, Hdmi-Dvi/d Plug, 1M, Black; Connector To Connector Roline
43AC9820
Audio Cable, Hdmi-Dvi/d Plug, 1M, Black; Connector To Connector Roline 43AC9820
AUDIO CABLE, HDMI-DVI/D PLUG, 1M, BLACK; Connector to Connector:HDMI Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMIRoHS Compliant: Yes

AUDIO CABLE, HDMI-DVI/D PLUG, 1M, BLACK; Connector to Connector:HDMI Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type A:HDMIRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9820
Product Name Audio Cable, Hdmi-Dvi/d Plug, 1M, Black; Connector To Connector Roline
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Audio Cable - 2829600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 656 ft (2000 dm)
Standards / Certifications RoHS
View Details