Rotronic Cable, Dvi-D Plug, 5M, Black/gold; Connector Type A Roline 11.04.5514

Description
CABLE, DVI-D PLUG, 5M, BLACK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CABLE, DVI-D PLUG, 5M, BLACK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Dvi-D Plug, 5M, Black/gold; Connector Type A Roline - 43AC9819 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D Plug, 5M, Black/gold; Connector Type A Roline
43AC9819
Cable, Dvi-D Plug, 5M, Black/gold; Connector Type A Roline 43AC9819
CABLE, DVI-D PLUG, 5M, BLACK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE, DVI-D PLUG, 5M, BLACK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9819
Product Name Cable, Dvi-D Plug, 5M, Black/gold; Connector Type A Roline
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
ZK2002-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details