Rotronic Monitor Cable, Dvi-D Plug, 3M, Blk/gold; Connector Type A Roline 11.04.5513

Description
MONITOR CABLE, DVI-D PLUG, 3M, BLK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, DVI-D PLUG, 3M, BLK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Dvi-D Plug, 3M, Blk/gold; Connector Type A Roline - 43AC9818 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Dvi-D Plug, 3M, Blk/gold; Connector Type A Roline
43AC9818
Monitor Cable, Dvi-D Plug, 3M, Blk/gold; Connector Type A Roline 43AC9818
MONITOR CABLE, DVI-D PLUG, 3M, BLK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No RoHS Compliant: Yes

MONITOR CABLE, DVI-D PLUG, 3M, BLK/GOLD; Connector Type A:DVI-D (Dual Link) Plug; Connector Type B:DVI-D (Dual Link) Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black, Gold; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9818
Product Name Monitor Cable, Dvi-D Plug, 3M, Blk/gold; Connector Type A Roline
Product Type DVI Cable; Monitor
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG223 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details