Rotronic Comp Cable, Hd-D Sub 15P Plug-Plug, 20M; Connector Type A Roline 11.04.5270

Description
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 20M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 20M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Hd-D Sub 15P Plug-Plug, 20M; Connector Type A Roline - 01AH0037 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Hd-D Sub 15P Plug-Plug, 20M; Connector Type A Roline
01AH0037
Comp Cable, Hd-D Sub 15P Plug-Plug, 20M; Connector Type A Roline 01AH0037
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 20M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; RoHS Compliant: Yes

COMP CABLE, HD-D SUB 15P PLUG-PLUG, 20M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0037
Product Name Comp Cable, Hd-D Sub 15P Plug-Plug, 20M; Connector Type A Roline
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details