Rotronic Comp Cable, Hd-D Sub 15P Plug-Plug, 15M; Connector Type A Roline 11.04.5265

Description
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 15M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 15M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Hd-D Sub 15P Plug-Plug, 15M; Connector Type A Roline - 01AH0036 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Hd-D Sub 15P Plug-Plug, 15M; Connector Type A Roline
01AH0036
Comp Cable, Hd-D Sub 15P Plug-Plug, 15M; Connector Type A Roline 01AH0036
COMP CABLE, HD-D SUB 15P PLUG-PLUG, 15M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black; RoHS Compliant: Yes

COMP CABLE, HD-D SUB 15P PLUG-PLUG, 15M; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0036
Product Name Comp Cable, Hd-D Sub 15P Plug-Plug, 15M; Connector Type A Roline
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details