Rotronic Computer Cord, Hd D-Sub 15Pos, Blk, 10M; Connector Type A Roline 11.04.5260

Description
COMPUTER CORD, HD D-SUB 15POS, BLK, 10M; Connector Type A:D Subminiature H/D Plug, 15 Way; Connector Type B:D Subminiature H/D Plug, 15 Way; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
COMPUTER CORD, HD D-SUB 15POS, BLK, 10M; Connector Type A:D Subminiature H/D Plug, 15 Way; Connector Type B:D Subminiature H/D Plug, 15 Way; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, Hd D-Sub 15Pos, Blk, 10M; Connector Type A Roline - 58AC5048 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, Hd D-Sub 15Pos, Blk, 10M; Connector Type A Roline
58AC5048
Computer Cord, Hd D-Sub 15Pos, Blk, 10M; Connector Type A Roline 58AC5048
COMPUTER CORD, HD D-SUB 15POS, BLK, 10M; Connector Type A:D Subminiature H/D Plug, 15 Way; Connector Type B:D Subminiature H/D Plug, 15 Way; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product RoHS Compliant: Yes

COMPUTER CORD, HD D-SUB 15POS, BLK, 10M; Connector Type A:D Subminiature H/D Plug, 15 Way; Connector Type B:D Subminiature H/D Plug, 15 Way; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5048
Product Name Computer Cord, Hd D-Sub 15Pos, Blk, 10M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male DIL 26 AWG Cable Assembly, 60mm, double-end, Screw-Lok Panel Mount - G125-MC13405M2-0060M2 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Bantam Plug to XR Mini-Hook and Alligator, Test Cable - 2621XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details