Rotronic Cable, Hd D-Sub Plug-Plug, Black, 10M; Connector To Connector Roline 11.04.5210

Description
CABLE, HD D-SUB PLUG-PLUG, BLACK, 10M; Connector to Connector:HD-15 VGA Plug to HD-15 VGA Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector RoHS Compliant: Yes
Datasheet
Description
CABLE, HD D-SUB PLUG-PLUG, BLACK, 10M; Connector to Connector:HD-15 VGA Plug to HD-15 VGA Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hd D-Sub Plug-Plug, Black, 10M; Connector To Connector Roline - 58AC5047 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hd D-Sub Plug-Plug, Black, 10M; Connector To Connector Roline
58AC5047
Cable, Hd D-Sub Plug-Plug, Black, 10M; Connector To Connector Roline 58AC5047
CABLE, HD D-SUB PLUG-PLUG, BLACK, 10M; Connector to Connector:HD-15 VGA Plug to HD-15 VGA Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector RoHS Compliant: Yes

CABLE, HD D-SUB PLUG-PLUG, BLACK, 10M; Connector to Connector:HD-15 VGA Plug to HD-15 VGA Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5047
Product Name Cable, Hd D-Sub Plug-Plug, Black, 10M; Connector To Connector Roline
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details