Rotronic Computer Cord, Hd D-Sub 15P Plug, 6M; Connector Type A Roline 11.04.5206

Description
COMPUTER CORD, HD D-SUB 15P PLUG, 6M; Connector Type A:D Subminiature H/D Plug, 15 Way; Connector Type B:D Subminiature H/D Plug, 15 Way; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Colour:Black; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
COMPUTER CORD, HD D-SUB 15P PLUG, 6M; Connector Type A:D Subminiature H/D Plug, 15 Way; Connector Type B:D Subminiature H/D Plug, 15 Way; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Colour:Black; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, Hd D-Sub 15P Plug, 6M; Connector Type A Roline - 43AC9808 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, Hd D-Sub 15P Plug, 6M; Connector Type A Roline
43AC9808
Computer Cord, Hd D-Sub 15P Plug, 6M; Connector Type A Roline 43AC9808
COMPUTER CORD, HD D-SUB 15P PLUG, 6M; Connector Type A:D Subminiature H/D Plug, 15 Way; Connector Type B:D Subminiature H/D Plug, 15 Way; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Colour:Black; Product Range:-;RoHS Compliant: Yes

COMPUTER CORD, HD D-SUB 15P PLUG, 6M; Connector Type A:D Subminiature H/D Plug, 15 Way; Connector Type B:D Subminiature H/D Plug, 15 Way; Cable Length - Imperial:19.7ft; Cable Length - Metric:6m; Jacket Colour:Black; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9808
Product Name Computer Cord, Hd D-Sub 15P Plug, 6M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details