Rotronic Computer Cord, Hd D-Sub 15P Plug, 2M; Connector Type A Roline 11.04.5202

Description
COMPUTER CORD, HD D-SUB 15P PLUG, 2M; Connector Type A:D Subminiature H/D Plug, 15 Way; Connector Type B:D Subminiature H/D Plug, 15 Way; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
COMPUTER CORD, HD D-SUB 15P PLUG, 2M; Connector Type A:D Subminiature H/D Plug, 15 Way; Connector Type B:D Subminiature H/D Plug, 15 Way; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, Hd D-Sub 15P Plug, 2M; Connector Type A Roline - 43AC9806 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, Hd D-Sub 15P Plug, 2M; Connector Type A Roline
43AC9806
Computer Cord, Hd D-Sub 15P Plug, 2M; Connector Type A Roline 43AC9806
COMPUTER CORD, HD D-SUB 15P PLUG, 2M; Connector Type A:D Subminiature H/D Plug, 15 Way; Connector Type B:D Subminiature H/D Plug, 15 Way; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes

COMPUTER CORD, HD D-SUB 15P PLUG, 2M; Connector Type A:D Subminiature H/D Plug, 15 Way; Connector Type B:D Subminiature H/D Plug, 15 Way; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9806
Product Name Computer Cord, Hd D-Sub 15P Plug, 2M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1828830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details