Rotronic Lead, Sata, 7P To 7P, 1M; Connector Type A Roline 11.03.1565

Description
LEAD, SATA, 7P TO 7P, 1M; Connector Type A:SATA 7 Way Plug; Connector Type B:SATA 7 Way Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Computer; Computer RoHS Compliant: Yes
Datasheet
Description
LEAD, SATA, 7P TO 7P, 1M; Connector Type A:SATA 7 Way Plug; Connector Type B:SATA 7 Way Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Computer; Computer RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Sata, 7P To 7P, 1M; Connector Type A Roline - 55W4528 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Sata, 7P To 7P, 1M; Connector Type A Roline
55W4528
Lead, Sata, 7P To 7P, 1M; Connector Type A Roline 55W4528
LEAD, SATA, 7P TO 7P, 1M; Connector Type A:SATA 7 Way Plug; Connector Type B:SATA 7 Way Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Computer; Computer RoHS Compliant: Yes

LEAD, SATA, 7P TO 7P, 1M; Connector Type A:SATA 7 Way Plug; Connector Type B:SATA 7 Way Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Computer; Computer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W4528
Product Name Lead, Sata, 7P To 7P, 1M; Connector Type A Roline
Product Type ATA / SATA
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details