Rotronic Lead, Sata, 7P To 7P, 500Mm; Connector Type A Roline 11.03.1564

Description
LEAD, SATA, 7P TO 7P, 500MM; Connector Type A:SATA 7 Way Plug; Connector Type B:SATA 7 Way Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Computer; Computer RoHS Compliant: Yes
Datasheet
Description
LEAD, SATA, 7P TO 7P, 500MM; Connector Type A:SATA 7 Way Plug; Connector Type B:SATA 7 Way Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Computer; Computer RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Sata, 7P To 7P, 500Mm; Connector Type A Roline - 55W4527 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Sata, 7P To 7P, 500Mm; Connector Type A Roline
55W4527
Lead, Sata, 7P To 7P, 500Mm; Connector Type A Roline 55W4527
LEAD, SATA, 7P TO 7P, 500MM; Connector Type A:SATA 7 Way Plug; Connector Type B:SATA 7 Way Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Computer; Computer RoHS Compliant: Yes

LEAD, SATA, 7P TO 7P, 500MM; Connector Type A:SATA 7 Way Plug; Connector Type B:SATA 7 Way Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Computer; Computer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W4527
Product Name Lead, Sata, 7P To 7P, 500Mm; Connector Type A Roline
Product Type ATA / SATA
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details