Rotronic Lead, Sata, 7P To 7P, 500Mm; Connector Type A Roline 11.03.1555

Description
LEAD, SATA, 7P TO 7P, 500MM; Connector Type A:SATA 7 Way Plug; Connector Type B:SATA 7 Way Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Computer; Computer RoHS Compliant: Yes
Datasheet
Description
LEAD, SATA, 7P TO 7P, 500MM; Connector Type A:SATA 7 Way Plug; Connector Type B:SATA 7 Way Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Computer; Computer RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Sata, 7P To 7P, 500Mm; Connector Type A Roline - 55W4522 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Sata, 7P To 7P, 500Mm; Connector Type A Roline
55W4522
Lead, Sata, 7P To 7P, 500Mm; Connector Type A Roline 55W4522
LEAD, SATA, 7P TO 7P, 500MM; Connector Type A:SATA 7 Way Plug; Connector Type B:SATA 7 Way Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Computer; Computer RoHS Compliant: Yes

LEAD, SATA, 7P TO 7P, 500MM; Connector Type A:SATA 7 Way Plug; Connector Type B:SATA 7 Way Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Computer; Computer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W4522
Product Name Lead, Sata, 7P To 7P, 500Mm; Connector Type A Roline
Product Type ATA / SATA
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-1-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-5-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 16.4 ft (49.99 dm)
View Details