Rotronic Lead, Sata, 4P To 15P, 150Mm; Connector Type A Roline 11.03.1055

Description
LEAD, SATA, 4P TO 15P, 150MM; Connector Type A:SATA 15 Way Socket; Connector Type B:SATA Power Plug, 4 Way; Cable Length - Imperial:0.49ft; Cable Length - Metric:150mm; Jacket Colour:Black, Red, Yellow; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LEAD, SATA, 4P TO 15P, 150MM; Connector Type A:SATA 15 Way Socket; Connector Type B:SATA Power Plug, 4 Way; Cable Length - Imperial:0.49ft; Cable Length - Metric:150mm; Jacket Colour:Black, Red, Yellow; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Sata, 4P To 15P, 150Mm; Connector Type A Roline - 55W4515 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Sata, 4P To 15P, 150Mm; Connector Type A Roline
55W4515
Lead, Sata, 4P To 15P, 150Mm; Connector Type A Roline 55W4515
LEAD, SATA, 4P TO 15P, 150MM; Connector Type A:SATA 15 Way Socket; Connector Type B:SATA Power Plug, 4 Way; Cable Length - Imperial:0.49ft; Cable Length - Metric:150mm; Jacket Colour:Black, Red, Yellow; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LEAD, SATA, 4P TO 15P, 150MM; Connector Type A:SATA 15 Way Socket; Connector Type B:SATA Power Plug, 4 Way; Cable Length - Imperial:0.49ft; Cable Length - Metric:150mm; Jacket Colour:Black, Red, Yellow; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55W4515
Product Name Lead, Sata, 4P To 15P, 150Mm; Connector Type A Roline
Product Type ATA / SATA
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details